Green Textile Associates, Inc. O-1880

Description
Structure: Rib Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 9.25
Description
Structure: Rib Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 9.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Rib Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 9.25

Structure: Rib
Overall Width: 56
Cuttable Width: 54
Weight per Linear Yard: 9.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-1880
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details