Green Textile Associates, Inc. M-780

Description
Structure: Mesh Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 4.5
Description
Structure: Mesh Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 4.5

Suppliers

Company
Product
Description
Supplier Links
Structure: Mesh Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 4.5

Structure: Mesh
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 4.5

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number M-780
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details