Green Textile Associates, Inc. CS-J-113

Description
Structure: Jersey Overall Width: 63 Cuttable Width: 61 Weight per Linear Yard: 11.31
Description
Structure: Jersey Overall Width: 63 Cuttable Width: 61 Weight per Linear Yard: 11.31

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 63 Cuttable Width: 61 Weight per Linear Yard: 11.31

Structure: Jersey
Overall Width: 63
Cuttable Width: 61
Weight per Linear Yard: 11.31

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CS-J-113
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details