Green Textile Associates, Inc. CP-WS-6806

Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 16.05
Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 16.05

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 16.05

Structure: Sherpa
Overall Width: 92
Cuttable Width: 90
Weight per Linear Yard: 16.05

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-WS-6806
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details