Green Textile Associates, Inc. CP-WS-2011

Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 16.67
Description
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 16.67

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 16.67

Structure: Sherpa
Overall Width: 92
Cuttable Width: 90
Weight per Linear Yard: 16.67

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-WS-2011
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details