Green Textile Associates, Inc. CP-TV-9641

Description
Structure: Velour Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 18.68
Description
Structure: Velour Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 18.68

Suppliers

Company
Product
Description
Supplier Links
Structure: Velour Overall Width: 92 Cuttable Width: 90 Weight per Linear Yard: 18.68

Structure: Velour
Overall Width: 92
Cuttable Width: 90
Weight per Linear Yard: 18.68

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-TV-9641
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 34 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details