Green Textile Associates, Inc. CP-GV-9015

Description
Structure: Jacquard Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 19.16
Description
Structure: Jacquard Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 19.16

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 93 Cuttable Width: 91 Weight per Linear Yard: 19.16

Structure: Jacquard
Overall Width: 93
Cuttable Width: 91
Weight per Linear Yard: 19.16

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number CP-GV-9015
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details