Green Textile Associates, Inc. BC-T-217

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 64 Cuttable Width: 62 Weight per Linear Yard: 14.31

Structure: Terry
Overall Width: 64
Cuttable Width: 62
Weight per Linear Yard: 14.31

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number BC-T-217
Type Industrial Fabric; Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Pitch-Based Carbon Fiber - K223Y1 6 - Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Specs
Type Fiber / Filament
Material Carbon or Graphite
Thermal Conductivity 5.00 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details
Intermediate Modulus Carbon Fibers - T1100G - Toray Composite Materials America, Inc.
Toray Composite Materials America, Inc.
Specs
Type Fiber / Filament
Material Carbon or Graphite; Ceramic
Applications Aerospace
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
 - 1362758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Fiber / Filament; 3D Printing Materials
Applications Printing; 3D Printing Materials
Width / OD 0.07 inch (2 mm)
View Details