Green Textile Associates, Inc. 9001

Description
Structure: Thermal Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11
Description
Structure: Thermal Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11

Suppliers

Company
Product
Description
Supplier Links
Structure: Thermal Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 11

Structure: Thermal
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 11

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 9001
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details