Green Textile Associates, Inc. 8904

Description
Structure: Interlock Overall Width: 63 Cuttable Width: 61 Weight per Linear Yard: 6
Description
Structure: Interlock Overall Width: 63 Cuttable Width: 61 Weight per Linear Yard: 6

Suppliers

Company
Product
Description
Supplier Links
Structure: Interlock Overall Width: 63 Cuttable Width: 61 Weight per Linear Yard: 6

Structure: Interlock
Overall Width: 63
Cuttable Width: 61
Weight per Linear Yard: 6

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 8904
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details