Green Textile Associates, Inc. 8052

Description
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 10
Description
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 10

Suppliers

Company
Product
Description
Supplier Links
Structure: Fleece Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 10

Structure: Fleece
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 10

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 8052
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details