Green Textile Associates, Inc. 5627

Description
Structure: Pique Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 7
Description
Structure: Pique Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 7

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 7

Structure: Pique
Overall Width: 65
Cuttable Width: 63
Weight per Linear Yard: 7

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 5627
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details