Green Textile Associates, Inc. 5499

Description
Structure: Pique Overall Width: 57 Cuttable Width: 55 Weight per Linear Yard: 9.29
Description
Structure: Pique Overall Width: 57 Cuttable Width: 55 Weight per Linear Yard: 9.29

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 57 Cuttable Width: 55 Weight per Linear Yard: 9.29

Structure: Pique
Overall Width: 57
Cuttable Width: 55
Weight per Linear Yard: 9.29

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 5499
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details