Green Textile Associates, Inc. 2760

Description
Structure: Pique Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.25
Description
Structure: Pique Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 12.25

Structure: Pique
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 12.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 2760
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details