Green Textile Associates, Inc. 2700

Description
Structure: Pique Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 9.25
Description
Structure: Pique Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 9.25

Suppliers

Company
Product
Description
Supplier Links
Structure: Pique Overall Width: 54 Cuttable Width: 52 Weight per Linear Yard: 9.25

Structure: Pique
Overall Width: 54
Cuttable Width: 52
Weight per Linear Yard: 9.25

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 2700
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details