Green Textile Associates, Inc. 1211

Description
Structure: Sherpa Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 13.43
Description
Structure: Sherpa Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 13.43

Suppliers

Company
Product
Description
Supplier Links
Structure: Sherpa Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 13.43

Structure: Sherpa
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 13.43

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 1211
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Needled Fiberglass Mat - CERMEX® MT1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven; Blanket or Batt
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details