Green Textile Associates, Inc. 10

Description
Structure: Jacquard Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 7
Description
Structure: Jacquard Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 7

Suppliers

Company
Product
Description
Supplier Links
Structure: Jacquard Overall Width: 66 Cuttable Width: 64 Weight per Linear Yard: 7

Structure: Jacquard
Overall Width: 66
Cuttable Width: 64
Weight per Linear Yard: 7

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number 10
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details