5 Foot T8 LED Tube replaces standard fluorescent lights with solid state technology.
Rotating end caps
No Ballast Required
Five Year Warranty against mfg defects
RoHS compliant
UL, FCC, CE Listed
Indoor Use Only
| Green Lighting LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | ZUL-HP5-25 |
| Product Name | (24 Watt) 5' T8 LED Tube, Rotating Base |
| Base Type | Single Pin T-8; Bi-pin |