Green Lighting LED (06 Watt) Waterproof PAR20 Globe LED Bulb WP-PAR20-HP6

Description
Waterproof UL approved, High Power 6 Watt LED PAR20 Bulb great for general lighting. Equivalent: 50 Watt Incandescent. Two Year Warranty against mfg defects RoHS compliant UL & CE Listed IP65 Rated (Outdoor Rated)
Description
Waterproof UL approved, High Power 6 Watt LED PAR20 Bulb great for general lighting. Equivalent: 50 Watt Incandescent. Two Year Warranty against mfg defects RoHS compliant UL & CE Listed IP65 Rated (Outdoor Rated)

Suppliers

Company
Product
Description
Supplier Links
(06 Watt) Waterproof PAR20 Globe LED Bulb - WP-PAR20-HP6 - Green Lighting LED
Erie, PA, USA
(06 Watt) Waterproof PAR20 Globe LED Bulb
WP-PAR20-HP6
(06 Watt) Waterproof PAR20 Globe LED Bulb WP-PAR20-HP6
Waterproof UL approved, High Power 6 Watt LED PAR20 Bulb great for general lighting. Equivalent: 50 Watt Incandescent. Two Year Warranty against mfg defects RoHS compliant UL & CE Listed IP65 Rated (Outdoor Rated)

Waterproof UL approved, High Power 6 Watt LED PAR20 Bulb great for general lighting. Equivalent: 50 Watt Incandescent.

Two Year Warranty against mfg defects

RoHS compliant

UL & CE Listed

IP65 Rated (Outdoor Rated)

Supplier's Site

Technical Specifications

  Green Lighting LED
Product Category LED Lamps
Product Number WP-PAR20-HP6
Product Name (06 Watt) Waterproof PAR20 Globe LED Bulb
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers