Green Lighting LED (21 Watt) Dimmable PAR30 LED PAR30UL-DIM-HP21

Description
UL Approved & Dimmable PAR30 High Power LED bulb for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 100 Watt Halogen. Lamp uses (7) 3 watt Cree LEDs and has a total power consumption of 10 watts. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. UL & CE Listed
Description
UL Approved & Dimmable PAR30 High Power LED bulb for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 100 Watt Halogen. Lamp uses (7) 3 watt Cree LEDs and has a total power consumption of 10 watts. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. UL & CE Listed

Suppliers

Company
Product
Description
Supplier Links
(21 Watt) Dimmable PAR30 LED - PAR30UL-DIM-HP21 - Green Lighting LED
Erie, PA, USA
(21 Watt) Dimmable PAR30 LED
PAR30UL-DIM-HP21
(21 Watt) Dimmable PAR30 LED PAR30UL-DIM-HP21
UL Approved & Dimmable PAR30 High Power LED bulb for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 100 Watt Halogen. Lamp uses (7) 3 watt Cree LEDs and has a total power consumption of 10 watts. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant Indoor use only. Do not expose to water. UL & CE Listed

UL Approved & Dimmable PAR30 High Power LED bulb for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 100 Watt Halogen.

Lamp uses (7) 3 watt Cree LEDs and has a total power consumption of 10 watts.

LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available.


Three Year Warranty against mfg defects
RoHS compliant
Indoor use only. Do not expose to water.
UL & CE Listed

Supplier's Site

Technical Specifications

  Green Lighting LED
Product Category LED Lamps
Product Number PAR30UL-DIM-HP21
Product Name (21 Watt) Dimmable PAR30 LED
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-0 - HIS180smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2813084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details