UL Approved, dimmable 9 watt PAR20 LED great for general lighting, spot lighting, recessed and track lighting. Equivalent: 50 Watt Halogen.
Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. Non-dimmable version also available
Three Year Warranty against mfg defects
RoHS compliant
UL & CE Approved
Weight: 115g
Not for use in enclosed fixture or to be exposed to water
| Green Lighting LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PAR20UL-DIM-HP9 |
| Product Name | (09 Watt) Dimmable PAR20 LED |
| Base Type | E26 |