Green Lighting LED (09 Watt) Dimmable MR16 LED MR16UL-DIM-HP9

Description
Dimmable, UL approved MR16 LED light for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 50 Watt Halogen. Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. LED MR16s are compatible with magnetic transformers, not electronic. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant UL E332478 & CE Listed Indoor use only. Do not expose to water. Dimmable
Description
Dimmable, UL approved MR16 LED light for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 50 Watt Halogen. Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. LED MR16s are compatible with magnetic transformers, not electronic. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant UL E332478 & CE Listed Indoor use only. Do not expose to water. Dimmable

Suppliers

Company
Product
Description
Supplier Links
(09 Watt) Dimmable MR16 LED - MR16UL-DIM-HP9 - Green Lighting LED
Erie, PA, USA
(09 Watt) Dimmable MR16 LED
MR16UL-DIM-HP9
(09 Watt) Dimmable MR16 LED MR16UL-DIM-HP9
Dimmable, UL approved MR16 LED light for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 50 Watt Halogen. Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. LED MR16s are compatible with magnetic transformers, not electronic. LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available. Three Year Warranty against mfg defects RoHS compliant UL E332478 & CE Listed Indoor use only. Do not expose to water. Dimmable

Dimmable, UL approved MR16 LED light for general lighting, spot lighting, recessed down lighting, task and display lighting. Equivalent: 50 Watt Halogen.

Lamp uses (3) 3 watt Cree LEDs and has a total power consumption of 6 watts. LED MR16s are compatible with magnetic transformers, not electronic.

LEDs work with TRIAC dimmers and may not be compatible with all digital dimmers available.


Three Year Warranty against mfg defects
RoHS compliant

UL E332478 & CE Listed

Indoor use only. Do not expose to water.
Dimmable

Supplier's Site

Technical Specifications

  Green Lighting LED
Product Category LED Lamps
Product Number MR16UL-DIM-HP9
Product Name (09 Watt) Dimmable MR16 LED
Base Type GU5.3, GU10, E26
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2859772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 40 watts
View Details