Green Lighting LED Auralux - Industrial LED Fixture, Waterproof (IP67) 106 Watt AL-46L

Description
Durable LED industrial fixture made in Erie, Pennsylvania. The AuraLux fixtures are heavy duty, durable, waterproof, gasketed enclosures, that offer the latest and most efficient lighting with the use of high powered LED T8 tubes. Perfect for applications involving: - Warehousing / Storage - Parking Garages / Car Washes - Industrial Facilities - Food Processing Facilities - Livestock Containment Areas - Under Awnings / Kitchens Custom mounting brackets make it easy to mount this fixture on any flat surface. Three Year Warranty against mfg defects RoHS compliant ETL Listed IP67 Waterproof - Gasketed Enclosure - 23 lbs - Clear Lens Cover - Corded Versions Available
Description
Durable LED industrial fixture made in Erie, Pennsylvania. The AuraLux fixtures are heavy duty, durable, waterproof, gasketed enclosures, that offer the latest and most efficient lighting with the use of high powered LED T8 tubes. Perfect for applications involving: - Warehousing / Storage - Parking Garages / Car Washes - Industrial Facilities - Food Processing Facilities - Livestock Containment Areas - Under Awnings / Kitchens Custom mounting brackets make it easy to mount this fixture on any flat surface. Three Year Warranty against mfg defects RoHS compliant ETL Listed IP67 Waterproof - Gasketed Enclosure - 23 lbs - Clear Lens Cover - Corded Versions Available

Suppliers

Company
Product
Description
Supplier Links
Auralux - Industrial LED Fixture, Waterproof (IP67) 106 Watt - AL-46L - Green Lighting LED
Erie, PA, USA
Auralux - Industrial LED Fixture, Waterproof (IP67) 106 Watt
AL-46L
Auralux - Industrial LED Fixture, Waterproof (IP67) 106 Watt AL-46L
Durable LED industrial fixture made in Erie, Pennsylvania. The AuraLux fixtures are heavy duty, durable, waterproof, gasketed enclosures, that offer the latest and most efficient lighting with the use of high powered LED T8 tubes. Perfect for applications involving: - Warehousing / Storage - Parking Garages / Car Washes - Industrial Facilities - Food Processing Facilities - Livestock Containment Areas - Under Awnings / Kitchens Custom mounting brackets make it easy to mount this fixture on any flat surface. Three Year Warranty against mfg defects RoHS compliant ETL Listed IP67 Waterproof - Gasketed Enclosure - 23 lbs - Clear Lens Cover - Corded Versions Available

Durable LED industrial fixture made in Erie, Pennsylvania. The AuraLux fixtures are heavy duty, durable, waterproof, gasketed enclosures, that offer the latest and most efficient lighting with the use of high powered LED T8 tubes.

Perfect for applications involving:
- Warehousing / Storage
- Parking Garages / Car Washes
- Industrial Facilities
- Food Processing Facilities
- Livestock Containment Areas
- Under Awnings / Kitchens

Custom mounting brackets make it easy to mount this fixture on any flat surface.


Three Year Warranty against mfg defects
RoHS compliant

ETL Listed

IP67 Waterproof

- Gasketed Enclosure
- 23 lbs
- Clear Lens Cover
- Corded Versions Available

Supplier's Site

Technical Specifications

  Green Lighting LED
Product Category LED Lamps
Product Number AL-46L
Product Name Auralux - Industrial LED Fixture, Waterproof (IP67) 106 Watt
Base Type Single Pin T-8
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details