Green Lighting LED (10 Watt) Dimmable A19 LED Light A19-MS-DIM-HP10

Description
UL approved, dimmable 10 Watt LED A19 Bulb great for general lighting. Equivalent: 75 Watt Incandescent. Non-dimmable version also available Three Year Warranty against mfg defects RoHS compliant UL & CE Approved Not for use in enclosed fixture or to be exposed to water
Description
UL approved, dimmable 10 Watt LED A19 Bulb great for general lighting. Equivalent: 75 Watt Incandescent. Non-dimmable version also available Three Year Warranty against mfg defects RoHS compliant UL & CE Approved Not for use in enclosed fixture or to be exposed to water

Suppliers

Company
Product
Description
Supplier Links
(10 Watt) Dimmable A19 LED Light - A19-MS-DIM-HP10 - Green Lighting LED
Erie, PA, USA
(10 Watt) Dimmable A19 LED Light
A19-MS-DIM-HP10
(10 Watt) Dimmable A19 LED Light A19-MS-DIM-HP10
UL approved, dimmable 10 Watt LED A19 Bulb great for general lighting. Equivalent: 75 Watt Incandescent. Non-dimmable version also available Three Year Warranty against mfg defects RoHS compliant UL & CE Approved Not for use in enclosed fixture or to be exposed to water

UL approved, dimmable 10 Watt LED A19 Bulb great for general lighting. Equivalent: 75 Watt Incandescent.
Non-dimmable version also available

Three Year Warranty against mfg defects
RoHS compliant
UL & CE Approved

Not for use in enclosed fixture or to be exposed to water

Supplier's Site

Technical Specifications

  Green Lighting LED
Product Category LED Lamps
Product Number A19-MS-DIM-HP10
Product Name (10 Watt) Dimmable A19 LED Light
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details