Greaves CorporationEquipment Stud to Cable/TubeX6ST3
Description
BRONZE MATERIAL
5-5/8 INCH L SIZE
2 AWG SOLID MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
XST MODEL
Greaves Corporation
Done
Datasheet
Description
BRONZE MATERIAL
5-5/8 INCH L SIZE
2 AWG SOLID MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
XST MODEL
BRONZE MATERIAL
5-5/8 INCH L SIZE
2 AWG SOLID MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
XST MODEL