Greaves Corporation Substation Cable Terminal X45A4N

Description
BRONZE MATERIAL 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet
Description
BRONZE MATERIAL 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - X45A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
X45A4N
Substation Cable Terminal X45A4N
BRONZE MATERIAL 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND XA MODEL
  • BRONZE MATERIAL
  • 2 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/2 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • XA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number X45A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details