Greaves Corporation Mechanical Multiple Cable Tap USAD 600-10

Description
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 13.88 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 1 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 13.88 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 1 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USAD 600-10 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USAD 600-10
Mechanical Multiple Cable Tap USAD 600-10
4 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 13.88 INCH LENGTH X 3.5 INCH HEIGHT STANDARD PACKAGE 1 PER CARTON TEMPERATURE RATING 90 DEG C USAD MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 10 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
  • OVER ALL SIZE 13.88 INCH LENGTH X 3.5 INCH HEIGHT
  • STANDARD PACKAGE 1 PER CARTON
  • TEMPERATURE RATING 90 DEG C
  • USAD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USAD 600-10
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data