14 AWG MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 5.41 INCH LENGTH X 1.52 INCH HEIGHT
STANDARD PACKAGE 3 PER CARTON
TEMPERATURE RATING 90 DEG C
USA MODEL
Greaves Corporation
Done
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 5.41 INCH LENGTH X 1.52 INCH HEIGHT
STANDARD PACKAGE 3 PER CARTON
TEMPERATURE RATING 90 DEG C
USA MODEL
14 AWG MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
OVER ALL SIZE 5.41 INCH LENGTH X 1.52 INCH HEIGHT
STANDARD PACKAGE 3 PER CARTON
TEMPERATURE RATING 90 DEG C
USA MODEL
14 AWG MIN. CONDUCTOR SIZE
2/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT