Greaves Corporation Mechanical Multiple Cable Tap USA 2/0-7

Description
14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 4.74 INCH LENGTH X 1.52 INCH HEIGHT STANDARD PACKAGE 3 PER CARTON TEMPERATURE RATING 90 DEG C USA MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 4.74 INCH LENGTH X 1.52 INCH HEIGHT STANDARD PACKAGE 3 PER CARTON TEMPERATURE RATING 90 DEG C USA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - USA 2/0-7 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Multiple Cable Tap
USA 2/0-7
Mechanical Multiple Cable Tap USA 2/0-7
14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT OVER ALL SIZE 4.74 INCH LENGTH X 1.52 INCH HEIGHT STANDARD PACKAGE 3 PER CARTON TEMPERATURE RATING 90 DEG C USA MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 7 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT
  • OVER ALL SIZE 4.74 INCH LENGTH X 1.52 INCH HEIGHT
  • STANDARD PACKAGE 3 PER CARTON
  • TEMPERATURE RATING 90 DEG C
  • USA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number USA 2/0-7
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers