US350-K -- UNDERGROUND SPLICE KIT
Greaves Corporation
Underground Splice Kit
US350-K
Description
DIRECT BURIAL TYPE
6 AWG MIN. WIRE COMBINATION SIZE
350 MCM MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
600 V VOLTAGE RATING
US-K MODEL
Description
DIRECT BURIAL TYPE
6 AWG MIN. WIRE COMBINATION SIZE
350 MCM MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
600 V VOLTAGE RATING
US-K MODEL
Datasheet
Suppliers
DIRECT BURIAL TYPE
6 AWG MIN. WIRE COMBINATION SIZE
350 MCM MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
600 V VOLTAGE RATING
US-K MODEL
- DIRECT BURIAL TYPE
- 6 AWG MIN. WIRE COMBINATION SIZE
- 350 MCM MAX. WIRE COMBINATION SIZE
- ALUMINUM/COPPER CONDUCTOR MATERIAL
- (1) ALUMINUM MECHANICAL SPLICE, (1) CAPSULE OF SILICONE GREASE, (1) ELECTRICAL SPLICE CONNECTOR, (1) SUBMARINE WATER TIGHT EPDM SPLICE COVER, (1) SUBMERSIBLE SPLICE COVER CONTENTS
- 600 V VOLTAGE RATING
- US-K MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
US350-K |
|
Product Name
|
Underground Splice Kit |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
> AWG 0
250 MCM
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details