Greaves Corporation Substation Tee Connector TK95T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - TK95T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
TK95T
Substation Tee Connector TK95T
TUBE TO TUBE TYPE BRONZE MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 8-1/2 INCH L X 9-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number TK95T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details