Greaves Corporation Substation Tee Connector TK00T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 4-3/4 INCH L X 4-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 4-3/4 INCH L X 4-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - TK00T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
TK00T
Substation Tee Connector TK00T
TUBE TO TUBE TYPE BRONZE MATERIAL 4-3/4 INCH L X 4-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 4-3/4 INCH L X 4-7/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number TK00T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details