Greaves Corporation Substation Tube to Cable Coupler T7P4K

Description
STRAIGHT TYPE BRONZE MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T7P4K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T7P4K
Substation Tube to Cable Coupler T7P4K
STRAIGHT TYPE BRONZE MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 6-13/16 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T7P4K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Posts - 1796910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details