Greaves Corporation Substation Tee Connector T7JJ7T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 9-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 9-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T7JJ7T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T7JJ7T
Substation Tee Connector T7JJ7T
TUBE TO CABLE TYPE BRONZE MATERIAL 9-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 9-1/8 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T7JJ7T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details