Greaves Corporation Substation Tube to Cable Coupler T6P8K

Description
STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T6P8K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T6P8K
Substation Tube to Cable Coupler T6P8K
STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 7-3/8 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM TAP CONDUCTOR SIZE
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T6P8K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details