Greaves Corporation Substation Tee Connector T66T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T66T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T66T
Substation Tee Connector T66T
TUBE TO TUBE TYPE BRONZE MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 7-3/16 INCH L X 3 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T66T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details