Greaves Corporation Substation Tee Connector T5P4T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 7-5/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 7-5/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T5P4T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T5P4T
Substation Tee Connector T5P4T
TUBE TO CABLE TYPE BRONZE MATERIAL 7-5/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 7-5/16 INCH L X 2-7/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T5P4T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details