Greaves Corporation Substation Tee Connector T53T

Description
TUBE TO TUBE TYPE BRONZE MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE BRONZE MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T53T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T53T
Substation Tee Connector T53T
TUBE TO TUBE TYPE BRONZE MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 5-15/16 INCH L X 2-7/8 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1-1/4 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T53T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details