T4SP5 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T4SP5
Description
BRONZE MATERIAL
6-1/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
BRONZE MATERIAL
6-1/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T4SP5
BRONZE MATERIAL
6-1/4 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- BRONZE MATERIAL
- 6-1/4 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1-1/2 INCH-12 TPI STUD SIZE
- 1-1/2 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T4SP5 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details
Keystone Electronics Corp.
Terminal Type
Single End, Hollow
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details