Greaves Corporation Substation Tee Connector T4P4T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 6-13/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 6-13/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T4P4T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T4P4T
Substation Tee Connector T4P4T
TUBE TO CABLE TYPE BRONZE MATERIAL 6-13/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 6-13/16 INCH L X 2-3/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 2/0 AWG TO 350 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T4P4T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2886.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details