TUBE TO CABLE TYPE
BRONZE MATERIAL
6-7/16 INCH L X 2-3/4 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
2/0 AWG TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
Greaves Corporation
Done
Datasheet
Description
TUBE TO CABLE TYPE
BRONZE MATERIAL
6-7/16 INCH L X 2-3/4 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
2/0 AWG TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL
TUBE TO CABLE TYPE
BRONZE MATERIAL
6-7/16 INCH L X 2-3/4 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
2/0 AWG TAP TUBE/CONDUCTOR SIZE
TREGO[T] BRAND
TJJT MODEL