T3ST8 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
T3ST8
Description
BRONZE MATERIAL
6-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
3 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Description
BRONZE MATERIAL
6-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
3 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
T3ST8
BRONZE MATERIAL
6-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
3 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TST MODEL
- BRONZE MATERIAL
- 6-5/8 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 3 INCH-12 TPI STUD SIZE
- 1-1/4 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
T3ST8 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Wire Connector
Features
Insulated
View Details
North American
3 to 6 AWG
International
13.29 to 21.14 mm2
View Details
Terminal Type
Barrel, Bullet
Features
Insulated
View Details
2 suppliers