Greaves Corporation Substation Tube to Cable Coupler T3P6K

Description
STRAIGHT TYPE BRONZE MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - T3P6K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
T3P6K
Substation Tube to Cable Coupler T3P6K
STRAIGHT TYPE BRONZE MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 6-1/4 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 600 TO 1000 MCM TAP CONDUCTOR SIZE
  • 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T3P6K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Insulated Ferrules - 2623.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details