Greaves Corporation Substation Tee Connector T2JJ7T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 7-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 7-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T2JJ7T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T2JJ7T
Substation Tee Connector T2JJ7T
TUBE TO CABLE TYPE BRONZE MATERIAL 7-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 7-3/16 INCH L X 2-1/2 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 500 TO 750 MCM TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T2JJ7T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 1788666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details