Greaves Corporation Substation Tee Connector T0JJ3T

Description
TUBE TO CABLE TYPE BRONZE MATERIAL 5-1/8 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet
Description
TUBE TO CABLE TYPE BRONZE MATERIAL 5-1/8 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - T0JJ3T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
T0JJ3T
Substation Tee Connector T0JJ3T
TUBE TO CABLE TYPE BRONZE MATERIAL 5-1/8 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TJJT MODEL
  • TUBE TO CABLE TYPE
  • BRONZE MATERIAL
  • 5-1/8 INCH L X 2-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1/0 TO 2/0 AWG TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TJJT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number T0JJ3T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details