Greaves Corporation Power Distribution Block SPD-R2-K6

Description
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 620 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
Datasheet
Description
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 620 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - SPD-R2-K6 - Greaves Corporation
Centerbrook, CT, USA
Power Distribution Block
SPD-R2-K6
Power Distribution Block SPD-R2-K6
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 620 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
  • MODULAR TYPE
  • 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 VAC VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • SPD CL, CLEAR POLYCARBONATE COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL
  • 1 POLE(S)
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • SIDE-STACKER[T] BRAND
  • STANDARD PACKAGE 3 PER CARTON
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Terminal Blocks
Product Number SPD-R2-K6
Product Name Power Distribution Block
Approvals UL Listing Mark
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Barrier Strips - 1-1546781-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details