Greaves Corporation Power Distribution Block SPD-P2-K6

Description
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 760 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
Datasheet
Description
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 760 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - SPD-P2-K6 - Greaves Corporation
Centerbrook, CT, USA
Power Distribution Block
SPD-P2-K6
Power Distribution Block SPD-P2-K6
MODULAR TYPE 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 760 AMPERE CURRENT RATING SPD CL, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 3 PER CARTON SPD MODEL
  • MODULAR TYPE
  • 5.3 INCH L X 2.9 INCH W X 3.3 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 VAC VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • SPD CL, CLEAR POLYCARBONATE COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL
  • 1 POLE(S)
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • SIDE-STACKER[T] BRAND
  • STANDARD PACKAGE 3 PER CARTON
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Terminal Blocks
Product Number SPD-P2-K6
Product Name Power Distribution Block
Approvals UL Listing Mark
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details