Greaves Corporation Power Distribution Block SPD-K1-H4

Description
MODULAR TYPE 2.9 INCH L X 1 INCH W X 2.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 175 AMPERE CURRENT RATING SPD CS, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 6 PER CARTON SPD MODEL
Datasheet
Description
MODULAR TYPE 2.9 INCH L X 1 INCH W X 2.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 175 AMPERE CURRENT RATING SPD CS, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 6 PER CARTON SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - SPD-K1-H4 - Greaves Corporation
Centerbrook, CT, USA
Power Distribution Block
SPD-K1-H4
Power Distribution Block SPD-K1-H4
MODULAR TYPE 2.9 INCH L X 1 INCH W X 2.3 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 VAC VOLTAGE RATING 175 AMPERE CURRENT RATING SPD CS, CLEAR POLYCARBONATE COVER TYPE 90 DEG C TEMPERATURE RATING HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SIDE-STACKER[T] BRAND STANDARD PACKAGE 6 PER CARTON SPD MODEL
  • MODULAR TYPE
  • 2.9 INCH L X 1 INCH W X 2.3 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 VAC VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • SPD CS, CLEAR POLYCARBONATE COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • HIGH DIELECTRIC HIGH IMPACT TOUGH FIBERGLASS HOUSING MATERIAL
  • 1 POLE(S)
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SIDE-STACKER[T] BRAND
  • STANDARD PACKAGE 6 PER CARTON
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Terminal Blocks
Product Number SPD-K1-H4
Product Name Power Distribution Block
Approvals UL Listing Mark
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers