TIN PLATED COPPER MATERIAL
WHITE COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/298 DIE INDEX
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SL-N MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
WHITE COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/298 DIE INDEX
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SL-N MODEL
TIN PLATED COPPER MATERIAL
WHITE COLOR
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
17/298 DIE INDEX
2 PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
LONG BARREL TYPE
SL-N MODEL