Greaves Corporation Compression Cable Splice SC8

Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 8 AWG CONDUCTOR SIZE RED COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 100 SC MODEL
Datasheet
Description
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 8 AWG CONDUCTOR SIZE RED COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 100 SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC8 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC8
Compression Cable Splice SC8
BUTT TYPE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 8 AWG CONDUCTOR SIZE RED COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 100 SC MODEL
  • BUTT TYPE
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 100
  • SC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC8
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details